Texas Instruments Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4041CDRG4 THS4041CDRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1267086-THS4041CDRG4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1267086-THS4041CDRG4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4041CDRG4 - 1267086-THS4041CDRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4041CDRG4
1267086-THS4041CDRG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4041CDRG4 1267086-THS4041CDRG4
Manufacturer: Texas Instruments Win Source Part Number: 1267086-THS4041CDRG4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1267086-THS4041CDRG4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
165MHz 400V 100mA SOIC Operational Amplifier IC
687-THS4041CDRG4
165MHz 400V 100mA SOIC Operational Amplifier IC 687-THS4041CDRG4
165MHz Op Amp, 400V/µs Slew Rate, 100mA Output, SOIC-8 Product overview: THS4041CDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 165MHz, 400V, 100mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 165MHz, 400V, 100mA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4041CDRG4 can be used for catalog matching and distributor lookup.

165MHz Op Amp, 400V/µs Slew Rate, 100mA Output, SOIC-8 Product overview: THS4041CDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 165MHz, 400V, 100mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 165MHz, 400V, 100mA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4041CDRG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers Operational Amplifiers
Product Number 1267086-THS4041CDRG4 687-THS4041CDRG4
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4041CDRG4 165MHz 400V 100mA SOIC Operational Amplifier IC
Standards RoHS
Supply Voltage (VS) 9 to 32 volts
Slew Rate 400 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLF156MD8 - Micross Components, Inc.
Micross Components, Inc.
View Details
INA131 Precision G = 100 Instrumentation Amplifier - INA131BP - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 100 V/V
CMRR 110 dB
View Details
10 suppliers
Precision Dual Micropower CMOS Operational Amplifier - ALD2731PAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.1800 milliamps
IBIAS 1.00E-5 µA
View Details
5 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD526CDZ - Lingto Electronic Limited
Specs
Source Current (IS) 10 milliamps
Bandwidth 4 MHz
View Details