Texas Instruments Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4032IDRG4 THS4032IDRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1267082-THS4032IDRG4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1267082-THS4032IDRG4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4032IDRG4 - 1267082-THS4032IDRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4032IDRG4
1267082-THS4032IDRG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4032IDRG4 1267082-THS4032IDRG4
Manufacturer: Texas Instruments Win Source Part Number: 1267082-THS4032IDRG4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1267082-THS4032IDRG4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
Dual 100MHz 90mA SOIC Operational Amplifier IC
687-THS4032IDRG4
Dual 100MHz 90mA SOIC Operational Amplifier IC 687-THS4032IDRG4
100MHz Dual Op Amp, 2mV Vos, 90mA Output, SOIC-8 Product overview: THS4032IDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 100MHz, 90mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 100MHz, 90mA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4032IDRG4 can be used for catalog matching and distributor lookup.

100MHz Dual Op Amp, 2mV Vos, 90mA Output, SOIC-8 Product overview: THS4032IDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 100MHz, 90mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 100MHz, 90mA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4032IDRG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers Operational Amplifiers
Product Number 1267082-THS4032IDRG4 687-THS4032IDRG4
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4032IDRG4 Dual 100MHz 90mA SOIC Operational Amplifier IC
Standards RoHS
Supply Voltage (VS) 9 to 32 volts
Slew Rate 100 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 2448619 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOP; SOP-8
Number of Pins 8
View Details
Analog - MTLT1006QH - Micross Components, Inc.
Micross Components, Inc.
View Details
Dual Rail-to-Rail FET Input Operational Amplifier - ALD2704PAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 6.5 to 10 volts
Source Current (IS) 3.25 milliamps
IBIAS 2.00E-5 µA
View Details
5 suppliers
 - CLC420AWGFQML - Rochester Electronics
Specs
Package Type FL10
Life Cycle Stage Obsolete
View Details
3 suppliers