EVAL BOARD FOR THS4032
EVAL MOD FOR THS4032 2 - Dual Voltage Feedback Single-Ended 100 V/¦s 100MHz 90mA 0¦C ~ 70¦C 8.5mA 9 V ~ 32 V ¦4.5 V ~ 16 V Fully Populated Board THS4032
EVALUATION BOARD, THS4032 OPERATIONAL AM; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: NA
EVAL MOD FOR THS4032
EVAL MOD FOR THS4032
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 296-10031-ND | THS4032EVM | 26AJ9832 | THS4032EVM | THS4032EVM |
| Product Name | Op Amp Evaluation Boards | EVAL MOD FOR THS4032 2 - Dual Voltage Feedback Single-Ended 100 V/¦s 100MHz 90mA 0¦C ~ 70¦C 8.5mA 9 V ~ 32 V ¦4.5 V ~ 16 V Fully Populated Board THS4032 | Evaluation Board, Ths4032 Operational Am; Svhc Texas Instruments | Development Boards, Kits, Programmers - Evaluation Boards - Op Amp Evaluation Boards | Op Amp Evaluation Boards |
| Manufacturer | Texas Instruments |