EVAL MOD FOR THS4022 2 - Dual Voltage Feedback Single-Ended 470 V/¦s 350MHz 100mA 0¦C ~ 70¦C 7.8mA 9 V ~ 32 V ¦4.5 V ~ 16 V Fully Populated Board THS4022
EVAL BOARD FOR THS4022
EVAL MOD FOR THS4022
EVALUATION BOARD, OPERATIONAL AMPLIFIER;; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: No
| ASAP Semiconductor LLC | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | THS4022EVM | 296-10028-ND | THS4022EVM | 26AJ9830 |
| Product Name | EVAL MOD FOR THS4022 2 - Dual Voltage Feedback Single-Ended 470 V/¦s 350MHz 100mA 0¦C ~ 70¦C 7.8mA 9 V ~ 32 V ¦4.5 V ~ 16 V Fully Populated Board THS4022 | Op Amp Evaluation Boards | Development Boards, Kits, Programmers - Evaluation Boards - Op Amp Evaluation Boards | Evaluation Board, Operational Amplifier;; Svhc Texas Instruments |
| Category | Developement Board | Developement Board | Developement Board |