350MHz 1CH Video Amp, 1.6GHz GBW, 470V/µs Slew Rate, SOIC-8 Product overview: THS4021IDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350MHz, 1.6GHz, 470V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 350MHz, 1.6GHz, 470V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4021IDRG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1099277-THS4021IDRG4
Packaging: Tape and Reel
Number of Circuits: 1
Mounting: SMD (SMT)
Number of Elements: 1
Power Dissipation: 740 mW
-3db Bandwidth: 350 MHz
Bandwidth: 350 MHz
Weight: 75.891673 mg
Slew Rate: 470 V/µs
Gain Bandwidth Product: 1.6 GHz
Number of Channels: 1
Number of Pins: 8
Settling Time: 40 ns
Common Mode Rejection Ratio: 74 dB
Input Bias Current: 6 µA
Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Case / Package: D
Operating Supply Current: 7.8 mA
Output Current per Channel: 100 mA
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Power Dissipation: 740 mW
Max Supply Voltage: 32 V
Min Supply Voltage: 9 V
Nominal Supply Current: 10 mA
Max Dual Supply Voltage: 16 V
Min Dual Supply Voltage: 4.5 V
Power Supply Rejection Ratio (PSRR): 80 dB
Voltage Gain: 90.88 dB
Input Offset Voltage (Vos): 2 mV
Max I/O Voltage: 2 mV
IC OPAMP VFB 350MHZ SGL 8SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | 687-THS4021IDRG4 | 1099277-THS4021IDRG4 | 815-THS4021IDRG4 |
| Product Name | 350MHz 1.6GHz 470V SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4021IDRG4 | IC OPAMP VFB 350MHZ SGL 8SOIC |
| Standards | RoHS | RoHS | |
| Supply Voltage (VS) | 9 to 32 volts | ||
| Slew Rate | 470 V/µs | 470 V/µs | |
| Bandwidth | 1600 MHz | 350 MHz | |
| Operating Temperature | -40 C (-40 F) | -40 C (-40 F) |