Texas Instruments Standard Linear and Logic No. Of Amplifiers Texas Instruments THS4011CDGN.

Description
No. of Amplifiers:1 Amplifier; Bandwidth:290MHz; Slew Rate:310V/µs; Supply Voltage Range:± 4.5V to ± 16V; Amplifier Case Style:MSOP; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Product Range:- RoHS Compliant: Yes
Description
No. of Amplifiers:1 Amplifier; Bandwidth:290MHz; Slew Rate:310V/µs; Supply Voltage Range:± 4.5V to ± 16V; Amplifier Case Style:MSOP; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
No. Of Amplifiers Texas Instruments - 15AC4597 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Amplifiers Texas Instruments
15AC4597
No. Of Amplifiers Texas Instruments 15AC4597
No. of Amplifiers:1 Amplifier; Bandwidth:290MHz; Slew Rate:310V/µs; Supply Voltage Range:± 4.5V to ± 16V; Amplifier Case Style:MSOP; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Product Range:- RoHS Compliant: Yes

No. of Amplifiers:1 Amplifier; Bandwidth:290MHz; Slew Rate:310V/µs; Supply Voltage Range:± 4.5V to ± 16V; Amplifier Case Style:MSOP; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Amplifier and Comparator Chips
Product Number 15AC4597
Product Name No. Of Amplifiers Texas Instruments
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Audio Amplifiers - IRS20965STRPBFDKR-ND - DigiKey
Infineon Technologies AG
Specs
Device Type Audio Amplifiers
Package Type SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details
6 suppliers
Log Amplifiers and DLVA - HCL-4-9005_6 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details
Analog - MTLM119QH - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Comparators
View Details