EVAL MOD FOR THS3202 2 - Dual Current Feedback Single-Ended 9000 V/¦s 2GHz 120mA -40¦C ~ 85¦C 15mA 6.6 V ~ 15 V ¦3.3 V ~ 7.5 V Fully Populated Board THS3202
EVAL BOARD FOR THS3202
EVAL MOD FOR THS3202
FEEDBACK AMPLIFIER, EVALUATION MODULE; Silicon Manufacturer:Texas Instruments; Silicon Core Number:THS3202; Kit Application Type:Amplifier; Application Sub Type:Operational Amplifier; Kit Contents:Eval Board THS3202; Product Range:-;RoHS Compliant: Yes
| ASAP Semiconductor LLC | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | THS3202EVM | 296-20548-ND | THS3202EVM | 29AH7789 |
| Product Name | EVAL MOD FOR THS3202 2 - Dual Current Feedback Single-Ended 9000 V/¦s 2GHz 120mA -40¦C ~ 85¦C 15mA 6.6 V ~ 15 V ¦3.3 V ~ 7.5 V Fully Populated Board THS3202 | Op Amp Evaluation Boards | Development Boards, Kits, Programmers - Evaluation Boards - Op Amp Evaluation Boards | Feedback Amplifier, Evaluation Module; Silicon Manufacturer Texas Instruments |
| Category | Developement Board | Developement Board | Developement Board |