Texas Instruments 160MHz HTSSOP Operational Amplifier IC THS3125IPWPRG4

Description
2-Ch 160MHz Video Amplifier HTSSOP-14 Product overview: THS3125IPWPRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 160MHz, HTSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 160MHz, HTSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS3125IPWPRG4 can be used for catalog matching and distributor lookup.
Request a Quote
Description
2-Ch 160MHz Video Amplifier HTSSOP-14 Product overview: THS3125IPWPRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 160MHz, HTSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 160MHz, HTSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS3125IPWPRG4 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
160MHz HTSSOP Operational Amplifier IC
687-THS3125IPWPRG4
160MHz HTSSOP Operational Amplifier IC 687-THS3125IPWPRG4
2-Ch 160MHz Video Amplifier HTSSOP-14 Product overview: THS3125IPWPRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 160MHz, HTSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 160MHz, HTSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS3125IPWPRG4 can be used for catalog matching and distributor lookup.

2-Ch 160MHz Video Amplifier HTSSOP-14 Product overview: THS3125IPWPRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 160MHz, HTSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 160MHz, HTSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS3125IPWPRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS3125IPWPRG4 - 1267042-THS3125IPWPRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS3125IPWPRG4
1267042-THS3125IPWPRG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS3125IPWPRG4 1267042-THS3125IPWPRG4
Manufacturer: Texas Instruments Win Source Part Number: 1267042-THS3125IPWPR G4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1267042-THS3125IPWPRG4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Operational Amplifiers Operational Amplifiers
Product Number 687-THS3125IPWPRG4 1267042-THS3125IPWPRG4
Product Name 160MHz HTSSOP Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS3125IPWPRG4
Standards RoHS
Supply Voltage (VS) 10 to 30 volts
Slew Rate 1550 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

5V Rail-to-Rail Precision Operational Amplifier - ALD1702SAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 2 milliamps
IBIAS 3.00E-5 µA
View Details
5 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-9201301MEA - Lingto Electronic Limited
Specs
Source Current (IS) 18 milliamps
Bandwidth 4 MHz
View Details
Op Amps - 1906293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type So
Number of Pins 14
View Details