Texas Instruments 160MHz HTSSOP Operational Amplifier IC THS3125CPWPG4

Description
2-Ch 160MHz Video Amplifier HTSSOP-14 Product overview: THS3125CPWPG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 160MHz, HTSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 160MHz, HTSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS3125CPWPG4 can be used for catalog matching and distributor lookup.
Request a Quote
Description
2-Ch 160MHz Video Amplifier HTSSOP-14 Product overview: THS3125CPWPG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 160MHz, HTSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 160MHz, HTSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS3125CPWPG4 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
160MHz HTSSOP Operational Amplifier IC
687-THS3125CPWPG4
160MHz HTSSOP Operational Amplifier IC 687-THS3125CPWPG4
2-Ch 160MHz Video Amplifier HTSSOP-14 Product overview: THS3125CPWPG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 160MHz, HTSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 160MHz, HTSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS3125CPWPG4 can be used for catalog matching and distributor lookup.

2-Ch 160MHz Video Amplifier HTSSOP-14 Product overview: THS3125CPWPG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 160MHz, HTSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 160MHz, HTSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS3125CPWPG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS3125CPWPG4 - 1267041-THS3125CPWPG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS3125CPWPG4
1267041-THS3125CPWPG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS3125CPWPG4 1267041-THS3125CPWPG4
Manufacturer: Texas Instruments Win Source Part Number: 1267041-THS3125CPWPG 4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1267041-THS3125CPWPG4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Operational Amplifiers Operational Amplifiers
Product Number 687-THS3125CPWPG4 1267041-THS3125CPWPG4
Product Name 160MHz HTSSOP Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS3125CPWPG4
Standards RoHS
Supply Voltage (VS) 10 to 30 volts
Slew Rate 1550 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD625SD/883B - Lingto Electronic Limited
Specs
Source Current (IS) 3.5 milliamps
Bandwidth 0.6500 MHz
View Details
TLV2463AM Dual Low-Power, Rail-to-Rail Input/Output Operational Amplifier w/Shutdown - 5962-0051208QCA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 6 volts
VOS 2 millivolts
Quiescent Current (IQ) 575 microamps
View Details
4 suppliers
Op Amps - 2448620P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOP; SOP-8
Number of Pins 8
View Details