Texas Instruments Standard Linear and Logic No. Of Amplifiers Texas Instruments THS3120IDGN.

Description
No. of Amplifiers:1 Amplifier; Bandwidth:130MHz; Slew Rate:1700V/µs; Supply Voltage Range:± 5V to ± 15V; Amplifier Case Style:MSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:- RoHS Compliant: Yes
Description
No. of Amplifiers:1 Amplifier; Bandwidth:130MHz; Slew Rate:1700V/µs; Supply Voltage Range:± 5V to ± 15V; Amplifier Case Style:MSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
No. Of Amplifiers Texas Instruments - 15AC0672 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Amplifiers Texas Instruments
15AC0672
No. Of Amplifiers Texas Instruments 15AC0672
No. of Amplifiers:1 Amplifier; Bandwidth:130MHz; Slew Rate:1700V/µs; Supply Voltage Range:± 5V to ± 15V; Amplifier Case Style:MSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:- RoHS Compliant: Yes

No. of Amplifiers:1 Amplifier; Bandwidth:130MHz; Slew Rate:1700V/µs; Supply Voltage Range:± 5V to ± 15V; Amplifier Case Style:MSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Amplifier and Comparator Chips
Product Number 15AC0672
Product Name No. Of Amplifiers Texas Instruments
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Comparators - 5962-9673801VXA - Lingto Electronic Limited
Specs
Device Type Comparators
View Details
Analog - MTLM118MH - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Operational Amplifiers
View Details
20GHz Rf Amplifier - 860-QPA0012D - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
View Details