EVAL MODULE FOR THS3096 2 - Dual Current Feedback Single-Ended 5700 V/¦s 160MHz 280mA -40¦C ~ 85¦C 9.5mA 10 V ~ 30 V ¦5 V ~ 15 V Fully Populated Board THS3096
EVAL BOARD FOR THS3096
EVAL MODULE FOR THS3096
EVALUATION BOARD, THS3096 OPERATIONAL AM; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: No
EVAL MODULE FOR THS3096
| ASAP Semiconductor LLC | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | THS3096EVM | 296-18839-ND | THS3096EVM | 26AJ9826 | THS3096EVM |
| Product Name | EVAL MODULE FOR THS3096 2 - Dual Current Feedback Single-Ended 5700 V/¦s 160MHz 280mA -40¦C ~ 85¦C 9.5mA 10 V ~ 30 V ¦5 V ~ 15 V Fully Populated Board THS3096 | Op Amp Evaluation Boards | Development Boards, Kits, Programmers - Evaluation Boards - Op Amp Evaluation Boards | Evaluation Board, Ths3096 Operational Am; Svhc Texas Instruments | Op Amp Evaluation Boards |
| Category | Developement Board | Developement Board | Developement Board | Developement Board |