EVALUATION MODULE FOR THS3095 1 - Single Current Feedback Single-Ended 7300 V/¦s 235MHz 280mA -40¦C ~ 85¦C 9.5mA 10 V ~ 30 V ¦5 V ~ 15 V Fully Populated Board THS3095
EVAL BOARD FOR THS3095
EVALUATION MODULE FOR THS3095
EVALUATION MODULE, AMPLIFIER; Silicon Manufacturer:Texas Instruments; Silicon Core Number:THS3095; Kit Application Type:Amplifier; Application Sub Type:Operational Amplifier; Kit Contents:Eval Board THS3095; Product Range:-; SVHC:No RoHS Compliant: Yes
EVALUATION MODULE FOR THS3095
| ASAP Semiconductor LLC | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | THS3095EVM | 296-16739-ND | THS3095EVM | 26AJ9825 | THS3095EVM |
| Product Name | EVALUATION MODULE FOR THS3095 1 - Single Current Feedback Single-Ended 7300 V/¦s 235MHz 280mA -40¦C ~ 85¦C 9.5mA 10 V ~ 30 V ¦5 V ~ 15 V Fully Populated Board THS3095 | Op Amp Evaluation Boards | Development Boards, Kits, Programmers - Evaluation Boards - Op Amp Evaluation Boards | Evaluation Module, Amplifier; Silicon Manufacturer Texas Instruments | Op Amp Evaluation Boards |
| Category | Developement Board | Developement Board | Developement Board | Developement Board |