Single- High-Voltage, Low Distortion, Current-Feedback Operational Amplifier with Power-down 8-SOIC -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | THS3095DG4 |
| Product Name | THS3095 Single- High-Voltage, Low Distortion, Current-Feedback Operational Amplifier with Power-down |
| Standards | RoHS |
| Closed-Loop Gain (AVCL) | 1 V/V |
| Supply Voltage (VS) | 10 to 30 volts |
| VOS | 4 millivolts |
| Quiescent Current (IQ) | 11000 microamps |