12 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-HTQFP (7x7)
IC ADC 12BIT PIPELINED 48HTQFP
IC ADC 12BIT PIPELINED 48HTQFP
12 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-HTQFP (7x7)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 296-2839-ND | THS1240IPHP | THS1240IPHP | THS1240IPHP |
| Product Name | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | Parallel; Parallel | Parallel; Parallel | ||
| Package Type | 48-PowerTQFP | 48-PowerTQFP | QFP; TQFP; 48-PowerTQFP | |
| Packing Method | Tray | Tray; Bulk; BulkTray | Tray | |
| Pins | 48 | |||
| Resolution | 12 bits | 12 bits |