Texas Instruments High-Performance Analog Analog to Digital Converters (ADC) THS1209CDA

Description
ADC, Proprietary Method, 12-Bit, 1 Func, 2 Channel, Parallel, Word Access, CMOS, PDSO32
Request a Quote Datasheet
Description
ADC, Proprietary Method, 12-Bit, 1 Func, 2 Channel, Parallel, Word Access, CMOS, PDSO32
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - THS1209CDA - Rochester Electronics
Newburyport, MA, United States
ADC, Proprietary Method, 12-Bit, 1 Func, 2 Channel, Parallel, Word Access, CMOS, PDSO32

ADC, Proprietary Method, 12-Bit, 1 Func, 2 Channel, Parallel, Word Access, CMOS, PDSO32

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - THS1209CDA-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
THS1209CDA-ND
Analog to Digital Converters (ADC) THS1209CDA-ND
12 Bit Analog to Digital Converter 1, 2 Input 1 Pipelined 32-TSSOP

12 Bit Analog to Digital Converter 1, 2 Input 1 Pipelined 32-TSSOP

Buy Now Datasheet
Analog to Digital Converters (ADC) - THS1209CDA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
THS1209CDA
Analog to Digital Converters (ADC) THS1209CDA
12 Bit Analog to Digital Converter 1, 2 Input 1 Pipelined 32-TSSOP

12 Bit Analog to Digital Converter 1, 2 Input 1 Pipelined 32-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - THS1209CDA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
THS1209CDA
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) THS1209CDA
IC ADC 12BIT PIPELINED 32TSSOP

IC ADC 12BIT PIPELINED 32TSSOP

Supplier's Site

Technical Specifications

  Rochester Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number THS1209CDA THS1209CDA-ND THS1209CDA THS1209CDA
Product Name Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Parallel Parallel; Parallel
Package Type SOP; SSOP; TSSOP32 TSSOP; "32-TSSOP (0.240"", 6.10mm Width)" SOP; SSOP; TSSOP; 32-TSSOP (0.240\", 6.10mm Width) 32-TSSOP (0.240\", 6.10mm Width)
Packing Method Tube; Tube Tube Tube; Tube Tube; TubeTube
Resolution 12 bits 12 bits
Operating Temperature 0.0 to 70 C (32 to 158 F) 0.0 to 70 C (32 to 158 F) 0.0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Analog to Digital Converters (ADC) - AD573SD/883B - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details
ADC101S021 Single  Channel, 50 to 200 ksps, 10-Bit A/D Converter - ADC101S021CIMFX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23,WSON
Screening Level Catalog
View Details
7 suppliers
 - SI4754C-A55-GMR - Rochester Electronics
Skyworks Solutions, Inc.
Specs
Package Type QFN32
Packing Method Tape Reel; Tape & Reel
View Details