Manufacturer: Texas Instruments
Win Source Part Number: 141189-THS1040IPW
Packaging: Tube/Rail
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Differential, Single Ended
Number of Bits: 10
Data Interface: Parallel
Number of A/D Converters: 1
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-TSSOP
Analog Supply Voltage: 3 V to 3.6 V
Digital Supply Voltage: 3 V to 3.6 V
Sampling Rate: 40M
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
10 Bit Analog to Digital Converter 1 Input 1 Pipelined 28-TSSOP
10-Bit 40MSPS ADC, 1.5LSB INL, Parallel Interface, TSSOP Product overview: THS1040IPW from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-THS1040IPW can be used for catalog matching and distributor lookup.
ADC, Proprietary Method, 10-Bit, 1 Func, 1 Channel, Parallel, Word Access, CMOS, PDSO28
IC ADC 10BIT PIPELINED 28TSSOP
10 Bit Analog to Digital Converter 1 Input 1 Pipelined 28-TSSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 141189-THS1040IPW | 296-13330-5-ND | 700-THS1040IPW | THS1040IPW | THS1040IPW | THS1040IPW |
| Product Name | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - THS1040IPW | Analog to Digital Converters (ADC) | TSSOP Analog-to-Digital Converter IC | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | |
| Interface Type | Parallel; Parallel | Parallel; Parallel | Parallel | Parallel | ||
| Package Type | SOP; SSOP; TSSOP; 28-TSSOP | TSSOP; "28-TSSOP (0.173"", 4.40mm Width)" | TSSOP | SOP; SSOP; TSSOP28 | 28-TSSOP (0.173\", 4.40mm Width) | SOP; SSOP; TSSOP; 28-TSSOP (0.173\", 4.40mm Width) |
| Packing Method | Tube; Tube/Rail | Tube | Tube; Tube | Tube; TubeTube | Tube; Tube | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Sample Rate | 40000 kSamples/Sec | 40000 kSamples/Sec | 40000 kSamples/Sec |