Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - TFP410PAP TFP410PAP

Description
Manufacturer: Texas Instruments Win Source Part Number: 032107-TFP410PAP Packaging: Tray Mounting: SMD (SMT) Number of Drivers/Receivers: 3/0 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 64-HTQFP (10x10) Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): TFP410PAPR; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Application Field: Used in Multimedia, Communications & Networking, Signal Processing
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 032107-TFP410PAP Packaging: Tray Mounting: SMD (SMT) Number of Drivers/Receivers: 3/0 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 64-HTQFP (10x10) Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): TFP410PAPR; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Application Field: Used in Multimedia, Communications & Networking, Signal Processing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - TFP410PAP - 032107-TFP410PAP - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - TFP410PAP
032107-TFP410PAP
Interface - Interface - Drivers, Receivers, Transceivers - TFP410PAP 032107-TFP410PAP
Manufacturer: Texas Instruments Win Source Part Number: 032107-TFP410PAP Packaging: Tray Mounting: SMD (SMT) Number of Drivers/Receivers: 3/0 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 64-HTQFP (10x10) Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): TFP410PAPR; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Application Field: Used in Multimedia, Communications & Networking, Signal Processing

Manufacturer: Texas Instruments
Win Source Part Number: 032107-TFP410PAP
Packaging: Tray
Mounting: SMD (SMT)
Number of Drivers/Receivers: 3/0
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 64-HTQFP (10x10)
Supply Voltage - Operating: 3 V to 3.6 V
Alternative Parts (Cross-Reference): TFP410PAPR;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Application Field: Used in Multimedia, Communications & Networking, Signal Processing

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 032107-TFP410PAP
Product Name Interface - Interface - Drivers, Receivers, Transceivers - TFP410PAP
Package Type Surface Mount; SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
 - 74ACTQ16543MTD-G - Rochester Electronics
Rochester Electronics
Specs
Package Type Surface Mount
Features RoHS
View Details