Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - TFP410MPAPREP TFP410MPAPREP

Description
Manufacturer: Texas Instruments Win Source Part Number: 1266854-TFP410MPAPRE P Series: PanelBus Packaging: Reel - TR Type: Driver Operating Temperature Range: -55°C ~ 125°C Package: 64-TQFP Exposed Pad Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Number of Drivers/Receivers: 3/0 Family Name: TFP410 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 64-HTQFP (10x10) Introduction Date: February 13, 2006 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2027 Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1266854-TFP410MPAPRE P Series: PanelBus Packaging: Reel - TR Type: Driver Operating Temperature Range: -55°C ~ 125°C Package: 64-TQFP Exposed Pad Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Number of Drivers/Receivers: 3/0 Family Name: TFP410 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 64-HTQFP (10x10) Introduction Date: February 13, 2006 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2027 Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - TFP410MPAPREP - 1266854-TFP410MPAPREP - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - TFP410MPAPREP
1266854-TFP410MPAPREP
Interface - Interface - Drivers, Receivers, Transceivers - TFP410MPAPREP 1266854-TFP410MPAPREP
Manufacturer: Texas Instruments Win Source Part Number: 1266854-TFP410MPAPRE P Series: PanelBus Packaging: Reel - TR Type: Driver Operating Temperature Range: -55°C ~ 125°C Package: 64-TQFP Exposed Pad Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Number of Drivers/Receivers: 3/0 Family Name: TFP410 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 64-HTQFP (10x10) Introduction Date: February 13, 2006 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2027 Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1266854-TFP410MPAPREP
Series: PanelBus
Packaging: Reel - TR
Type: Driver
Operating Temperature Range: -55°C ~ 125°C
Package: 64-TQFP Exposed Pad
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Number of Drivers/Receivers: 3/0
Family Name: TFP410
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 64-HTQFP (10x10)
Introduction Date: February 13, 2006
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2027
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 1266854-TFP410MPAPREP
Product Name Interface - Interface - Drivers, Receivers, Transceivers - TFP410MPAPREP
Package Type Surface Mount; SMD
Unlock Full Specs
to access all available technical data

Similar Products

6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 2 Antenna Ports - DW3220 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details