Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - TFP401PZP TFP401PZP

Description
Manufacturer: Texas Instruments Win Source Part Number: 032106-TFP401PZP Packaging: Tray Type: Receiver Mounting: SMD (SMT) Family Name: TFP401 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 100-HTQFP (14x14) Supply Voltage - Operating: 3 V to 3.6 V Introduction Date: April 14, 2005 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 032106-TFP401PZP Packaging: Tray Type: Receiver Mounting: SMD (SMT) Family Name: TFP401 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 100-HTQFP (14x14) Supply Voltage - Operating: 3 V to 3.6 V Introduction Date: April 14, 2005 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - TFP401PZP - 032106-TFP401PZP - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - TFP401PZP
032106-TFP401PZP
Interface - Interface - Drivers, Receivers, Transceivers - TFP401PZP 032106-TFP401PZP
Manufacturer: Texas Instruments Win Source Part Number: 032106-TFP401PZP Packaging: Tray Type: Receiver Mounting: SMD (SMT) Family Name: TFP401 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 100-HTQFP (14x14) Supply Voltage - Operating: 3 V to 3.6 V Introduction Date: April 14, 2005 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 032106-TFP401PZP
Packaging: Tray
Type: Receiver
Mounting: SMD (SMT)
Family Name: TFP401
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 100-HTQFP (14x14)
Supply Voltage - Operating: 3 V to 3.6 V
Introduction Date: April 14, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Drivers, Receivers, Transceivers - TFP401PZP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
TFP401PZP
Drivers, Receivers, Transceivers TFP401PZP
Receiver 100-HTQFP (14x14)

Receiver 100-HTQFP (14x14)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Receivers
Product Number 032106-TFP401PZP TFP401PZP
Product Name Interface - Interface - Drivers, Receivers, Transceivers - TFP401PZP Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 100-TQFP Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3110 - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details