Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - TFP401APZPR TFP401APZPR

Description
Manufacturer: Texas Instruments Win Source Part Number: 845590-TFP401APZPR Features: 0/3 Receiver - PanelBus™ 100-HTQFP (14x14) Package: Reel - TR Family Name: TFP401 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-53174-2, 296-53174-1, 296-53174-6
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 845590-TFP401APZPR Features: 0/3 Receiver - PanelBus™ 100-HTQFP (14x14) Package: Reel - TR Family Name: TFP401 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-53174-2, 296-53174-1, 296-53174-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - TFP401APZPR - 845590-TFP401APZPR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - TFP401APZPR
845590-TFP401APZPR
Interface - Interface - Drivers, Receivers, Transceivers - TFP401APZPR 845590-TFP401APZPR
Manufacturer: Texas Instruments Win Source Part Number: 845590-TFP401APZPR Features: 0/3 Receiver - PanelBus™ 100-HTQFP (14x14) Package: Reel - TR Family Name: TFP401 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-53174-2, 296-53174-1, 296-53174-6

Manufacturer: Texas Instruments
Win Source Part Number: 845590-TFP401APZPR
Features: 0/3 Receiver - PanelBus™ 100-HTQFP (14x14)
Package: Reel - TR
Family Name: TFP401
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-53174-2, 296-53174-1, 296-53174-6

Buy Now Datasheet
165-MHz TMDS DVI receiver/deserializer with HSYNC & Panelbus™ integrated circuit 100-HTQFP 0 to 70 - 815-TFP401APZPR - Utmel Electronic Limited
Hong Kong, China
165-MHz TMDS DVI receiver/deserializer with HSYNC & Panelbus™ integrated circuit 100-HTQFP 0 to 70
815-TFP401APZPR
165-MHz TMDS DVI receiver/deserializer with HSYNC & Panelbus™ integrated circuit 100-HTQFP 0 to 70 815-TFP401APZPR
165-MHz TMDS DVI receiver/deserialize r with HSYNC & Panelbus™ integrated circuit 100-HTQFP 0 to 70

165-MHz TMDS DVI receiver/deserializer with HSYNC & Panelbus™ integrated circuit 100-HTQFP 0 to 70

Supplier's Site
Drivers, Receivers, Transceivers - TFP401APZPR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
TFP401APZPR
Drivers, Receivers, Transceivers TFP401APZPR
0/3 Receiver PanelBus™ 100-HTQFP (14x14)

0/3 Receiver PanelBus™ 100-HTQFP (14x14)

Buy Now

Technical Specifications

  Win Source Electronics Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category RF Transceivers RF Receivers RF Receivers
Product Number 845590-TFP401APZPR 815-TFP401APZPR TFP401APZPR
Product Name Interface - Interface - Drivers, Receivers, Transceivers - TFP401APZPR 165-MHz TMDS DVI receiver/deserializer with HSYNC & Panelbus™ integrated circuit 100-HTQFP 0 to 70 Drivers, Receivers, Transceivers
Package Type 100-TQFP Exposed Pad Surface Mount; 100-TQFP Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3210 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details