Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - TFP401APZPG4 TFP401APZPG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 796692-TFP401APZPG4 Packaging: Tray Type: Receiver Operating Temperature Range: 0°C ~ 70°C Package: 100-TQFP Exposed Pad Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Number of Drivers/Receivers: 0/3 Family Name: TFP401A Categories: Integrated Circuits (ICs) Manufacturer Package: 100-HTQFP (14x14) Alternative Parts (Cross-Reference): TFP401APZP; Introduction Date: April 14, 2005 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 796692-TFP401APZPG4 Packaging: Tray Type: Receiver Operating Temperature Range: 0°C ~ 70°C Package: 100-TQFP Exposed Pad Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Number of Drivers/Receivers: 0/3 Family Name: TFP401A Categories: Integrated Circuits (ICs) Manufacturer Package: 100-HTQFP (14x14) Alternative Parts (Cross-Reference): TFP401APZP; Introduction Date: April 14, 2005 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - TFP401APZPG4 - 796692-TFP401APZPG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - TFP401APZPG4
796692-TFP401APZPG4
Interface - Interface - Drivers, Receivers, Transceivers - TFP401APZPG4 796692-TFP401APZPG4
Manufacturer: Texas Instruments Win Source Part Number: 796692-TFP401APZPG4 Packaging: Tray Type: Receiver Operating Temperature Range: 0°C ~ 70°C Package: 100-TQFP Exposed Pad Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Number of Drivers/Receivers: 0/3 Family Name: TFP401A Categories: Integrated Circuits (ICs) Manufacturer Package: 100-HTQFP (14x14) Alternative Parts (Cross-Reference): TFP401APZP; Introduction Date: April 14, 2005 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 796692-TFP401APZPG4
Packaging: Tray
Type: Receiver
Operating Temperature Range: 0°C ~ 70°C
Package: 100-TQFP Exposed Pad
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Number of Drivers/Receivers: 0/3
Family Name: TFP401A
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-HTQFP (14x14)
Alternative Parts (Cross-Reference): TFP401APZP;
Introduction Date: April 14, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Drivers, Receivers, Transceivers - TFP401APZPG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
TFP401APZPG4
Drivers, Receivers, Transceivers TFP401APZPG4
0/3 Receiver 100-HTQFP (14x14)

0/3 Receiver 100-HTQFP (14x14)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Receivers
Product Number 796692-TFP401APZPG4 TFP401APZPG4
Product Name Interface - Interface - Drivers, Receivers, Transceivers - TFP401APZPG4 Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD Surface Mount; 100-TQFP Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 2 Antenna Ports - DW3120 - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details