Texas Instruments Integrated Circuits (ICs) - Interface - Serializers, Deserializers TDES960RTDR

Description
Win Source Part Number: 1260988-TDES960RTDR Category: Integrated Circuits (ICs)>Interface - Serializers, Deserializers Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Number of Inputs: 4 Data Rate: 4.16Gbps Function: Deserializer Number of Outputs: 8 Voltage - Supply: 1.045V ~ 1.155V, 1.71V ~ 1.89V Package / Case: 64-VFQFN Exposed Pad Supplier Device Package: 64-VQFN (9x9) Temperature Range - Operating: -20°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TDES960RTDRTR
Request a Quote
Description
Win Source Part Number: 1260988-TDES960RTDR Category: Integrated Circuits (ICs)>Interface - Serializers, Deserializers Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Number of Inputs: 4 Data Rate: 4.16Gbps Function: Deserializer Number of Outputs: 8 Voltage - Supply: 1.045V ~ 1.155V, 1.71V ~ 1.89V Package / Case: 64-VFQFN Exposed Pad Supplier Device Package: 64-VQFN (9x9) Temperature Range - Operating: -20°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TDES960RTDRTR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Serializers, Deserializers - 1260988-TDES960RTDR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Serializers, Deserializers
1260988-TDES960RTDR
Integrated Circuits (ICs) - Interface - Serializers, Deserializers 1260988-TDES960RTDR
Win Source Part Number: 1260988-TDES960RTDR Category: Integrated Circuits (ICs)>Interface - Serializers, Deserializers Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Number of Inputs: 4 Data Rate: 4.16Gbps Function: Deserializer Number of Outputs: 8 Voltage - Supply: 1.045V ~ 1.155V, 1.71V ~ 1.89V Package / Case: 64-VFQFN Exposed Pad Supplier Device Package: 64-VQFN (9x9) Temperature Range - Operating: -20°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TDES960RTDRTR

Win Source Part Number: 1260988-TDES960RTDR
Category: Integrated Circuits (ICs)>Interface - Serializers, Deserializers
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Number of Inputs: 4
Data Rate: 4.16Gbps
Function: Deserializer
Number of Outputs: 8
Voltage - Supply: 1.045V ~ 1.155V, 1.71V ~ 1.89V
Package / Case: 64-VFQFN Exposed Pad
Supplier Device Package: 64-VQFN (9x9)
Temperature Range - Operating: -20°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TDES960RTDRTR

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Programmable Logic Controllers (PLC)
Product Number 1260988-TDES960RTDR
Product Name Integrated Circuits (ICs) - Interface - Serializers, Deserializers
Baud Rate 4.16E9 bps
Unlock Full Specs
to access all available technical data