The 1352755-TDA4VM88TGBA
Win Source Part Number: 1352755-TDA4VM88TGBA
Category: Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
Temperature Range - Operating: -40°C ~ 105°C (TJ)
Fake Threat In the Open Market: 46 pct.
MSL Level: 3 (168 Hours)
Mfr: Texas Instruments
Series: Automotive, AEC-Q100
Package: Tape & Reel
Product Status: Active
Package / Case: 827-BFBGA, FCBGA
Supplier Device Package: 827-FCBGA (24x24)
HTSUS: 8542.31.0001
ECCN: 5A992C
Speed: 2GHz, 1GHz, 1.35GHz, 1GHz
Number of I/O: 226
Core Processor: ARM® Cortex®-A72, ARM® Cortex®-R5F, C66x, C7x
Connectivity: MCAN, MMC/SDSD/IOI²C, SPI, UART, USB
Peripherals: DMA, PWM, WDT
RAM Size: 1.5MB
Architecture: DSP, MCU, MPU
NEXT GENERATION SOC FAMILY FOR L
ARM® Cortex®-A72, ARM® Cortex®-R5F, C66x, C7x System On Chip (SOC) IC Automotive, AEC-Q100 2GHz, 1GHz, 1.35GHz, 1GHz 827-FCBGA (24x24)
ARM® Cortex®-A72, ARM® Cortex®-R5F, C66x, C7x System On Chip (SOC) IC Automotive, AEC-Q100 2GHz, 1GHz, 1.35GHz, 1GHz 827-FCBGA (24x24)
NEXT GENERATION SOC FAMILY FOR L
NEXT GENERATION SOC FAMILY FOR L
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | System on a Chip (SoC) | System on a Chip (SoC) | System on a Chip (SoC) | System on a Chip (SoC) | System on a Chip (SoC) |
| Product Number | 1352755-TDA4VM88TGBALFR | 296-TDA4VM88TGBALFRCT-ND | TDA4VM88TGBALFR | TDA4VM88TGBALFR | TDA4VM88TGBALFR |
| Product Name | Integrated Circuits (ICs) - Embedded - System On Chip (SoC) | System On Chip (SoC) | System On Chip (SoC) | Integrated Circuits (ICs) - Embedded - System On Chip (SoC) | Embedded - System On Chip (SoC) |
| Processor Core | ARM | ARM | ARM; ARM® Cortex®-A72, ARM® Cortex®-R5F, C66x, C7x | ARM | ARM; ARM® Cortex®-A72, ARM® Cortex®-R5F, C66x, C7x |
| Package / Case | Tape & Reel | 827-BFBGA, FCBGA | 827-BFBGA, FCBGA | ||
| RAM Size | 1.5 MB | 1.5 MB | 1.5 MB | 1.5 MB | |
| Number of Inputs/Outputs | 226 # | 226 # |