Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1004481-TDA3MDDBABFR
Length: 15 mm
Mounting: SMD (SMT)
Thickness: 2.39 mm
Height: 2.82 mm
Number of Pins: 367
Width: 15 mm
Categories: OEM Parts(T-Z)
Case / Package: FCBGA
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1004481-TDA3MDDBABFRQ1 |
| Product Name | OEM Parts - OEM Parts (T - Z) - TDA3MDDBABFRQ1 |