Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1161885-TDA2PHFUQACD
Length: 23 mm
Thickness: 1.06 mm
Height: 1.63 mm
Number of Pins: 784
Width: 23 mm
Categories: Custom Parts
Case / Package: FCBGA
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1161885-TDA2PHFUQACDQ1 |
| Product Name | Custom Parts - Custom Parts (S - T) - TDA2PHFUQACDQ1 |