Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1023077-TDA2EGBHQCBD
Length: 17 mm
Mounting: SMD (SMT)
Thickness: 878 µm
Height: 1.298 mm
Number of Pins: 538
Width: 17 mm
Categories: OEM Parts(T-Z)
Case / Package: FCBGA
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Shortage
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1023077-TDA2EGBHQCBDQ1 |
| Product Name | OEM Parts - OEM Parts (T - Z) - TDA2EGBHQCBDQ1 |