Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - TCAN1044VDDFRQ1 TCAN1044VDDFRQ1

Description
Manufacturer: Texas Instruments Win Source Part Number: 851846-TCAN1044VDDFR Q1 Series: Automotive, AEC-Q100 Features: 1/1 Transceiver - CAN TSOT-23-8 Package: Reel - TR Family Name: TCAN1044 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 3000 Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 851846-TCAN1044VDDFR Q1 Series: Automotive, AEC-Q100 Features: 1/1 Transceiver - CAN TSOT-23-8 Package: Reel - TR Family Name: TCAN1044 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 3000 Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - TCAN1044VDDFRQ1 - 851846-TCAN1044VDDFRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - TCAN1044VDDFRQ1
851846-TCAN1044VDDFRQ1
Interface - Interface - Drivers, Receivers, Transceivers - TCAN1044VDDFRQ1 851846-TCAN1044VDDFRQ1
Manufacturer: Texas Instruments Win Source Part Number: 851846-TCAN1044VDDFR Q1 Series: Automotive, AEC-Q100 Features: 1/1 Transceiver - CAN TSOT-23-8 Package: Reel - TR Family Name: TCAN1044 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 3000 Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 851846-TCAN1044VDDFRQ1
Series: Automotive, AEC-Q100
Features: 1/1 Transceiver - CAN TSOT-23-8
Package: Reel - TR
Family Name: TCAN1044
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now
Drivers, Receivers, Transceivers - TCAN1044VDDFRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
TCAN1044VDDFRQ1
Drivers, Receivers, Transceivers TCAN1044VDDFRQ1
1/1 Transceiver CANbus TSOT-23-8

1/1 Transceiver CANbus TSOT-23-8

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 851846-TCAN1044VDDFRQ1 TCAN1044VDDFRQ1
Product Name Interface - Interface - Drivers, Receivers, Transceivers - TCAN1044VDDFRQ1 Drivers, Receivers, Transceivers
Package Type Surface Mount; SOT-23-8
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3210 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 850 to 6800 kbps
View Details