Texas Instruments Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers TCAN1044DRQ1

Description
Win Source Part Number: 1261124-TCAN1044DRQ1 Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Series: Automotive, AEC-Q100 Type: Transceiver Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Protocol: CAN Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 100 mV Data Rate: 8Mbps Voltage - Supply: 4.5V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TCAN1044DRQ1CT,2 96-TCAN1044DRQ1TR,29 6-TCAN1044DRQ1DKR Base Product Number: TCAN1044
Request a Quote
Description
Win Source Part Number: 1261124-TCAN1044DRQ1 Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Series: Automotive, AEC-Q100 Type: Transceiver Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Protocol: CAN Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 100 mV Data Rate: 8Mbps Voltage - Supply: 4.5V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TCAN1044DRQ1CT,2 96-TCAN1044DRQ1TR,29 6-TCAN1044DRQ1DKR Base Product Number: TCAN1044
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1261124-TCAN1044DRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1261124-TCAN1044DRQ1
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1261124-TCAN1044DRQ1
Win Source Part Number: 1261124-TCAN1044DRQ1 Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Series: Automotive, AEC-Q100 Type: Transceiver Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Protocol: CAN Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 100 mV Data Rate: 8Mbps Voltage - Supply: 4.5V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TCAN1044DRQ1CT,2 96-TCAN1044DRQ1TR,29 6-TCAN1044DRQ1DKR Base Product Number: TCAN1044

Win Source Part Number: 1261124-TCAN1044DRQ1
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Series: Automotive, AEC-Q100
Type: Transceiver
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Protocol: CAN
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 100 mV
Data Rate: 8Mbps
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TCAN1044DRQ1CT,296-TCAN1044DRQ1TR,296-TCAN1044DRQ1DKR
Base Product Number: TCAN1044

Buy Now
Drivers, Receivers, Transceivers - TCAN1044DRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
TCAN1044DRQ1
Drivers, Receivers, Transceivers TCAN1044DRQ1
1/1 Transceiver Half CANbus 8-SOIC

1/1 Transceiver Half CANbus 8-SOIC

Buy Now
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - TCAN1044DRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
TCAN1044DRQ1
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers TCAN1044DRQ1
IC TRANSCEIVER HALF 1/1 8SOIC

IC TRANSCEIVER HALF 1/1 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 1261124-TCAN1044DRQ1 TCAN1044DRQ1 TCAN1044DRQ1
Product Name Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
8.5-10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Applications Military / Defense
Package Type QFN 7x5
Features RoHS
View Details