Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - TCAN1043GDMTRQ1 TCAN1043GDMTRQ1

Description
Manufacturer: Texas Instruments Win Source Part Number: 852037-TCAN1043GDMTR Q1 Series: Automotive, AEC-Q100 Features: 1/1 Transceiver - CANbus 14-VSON (4.5x3) Package: Reel - TR Family Name: TCAN1043 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 852037-TCAN1043GDMTR Q1 Series: Automotive, AEC-Q100 Features: 1/1 Transceiver - CANbus 14-VSON (4.5x3) Package: Reel - TR Family Name: TCAN1043 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - TCAN1043GDMTRQ1 - 852037-TCAN1043GDMTRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - TCAN1043GDMTRQ1
852037-TCAN1043GDMTRQ1
Interface - Interface - Drivers, Receivers, Transceivers - TCAN1043GDMTRQ1 852037-TCAN1043GDMTRQ1
Manufacturer: Texas Instruments Win Source Part Number: 852037-TCAN1043GDMTR Q1 Series: Automotive, AEC-Q100 Features: 1/1 Transceiver - CANbus 14-VSON (4.5x3) Package: Reel - TR Family Name: TCAN1043 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 852037-TCAN1043GDMTRQ1
Series: Automotive, AEC-Q100
Features: 1/1 Transceiver - CANbus 14-VSON (4.5x3)
Package: Reel - TR
Family Name: TCAN1043
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Drivers, Receivers, Transceivers - TCAN1043GDMTRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
TCAN1043GDMTRQ1
Drivers, Receivers, Transceivers TCAN1043GDMTRQ1
1/1 Transceiver CANbus 14-VSON (4.5x3)

1/1 Transceiver CANbus 14-VSON (4.5x3)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 852037-TCAN1043GDMTRQ1 TCAN1043GDMTRQ1
Product Name Interface - Interface - Drivers, Receivers, Transceivers - TCAN1043GDMTRQ1 Drivers, Receivers, Transceivers
Package Type Surface Mount; 14-VDFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

8 - 12 GHz 10 Watt Transmit / Receive Module - QPF5010 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details