Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - TCAN1043DRQ1 TCAN1043DRQ1

Description
Manufacturer: Texas Instruments Win Source Part Number: 852957-TCAN1043DRQ1 Series: Automotive, AEC-Q100 Features: 1/1 Transceiver - CANbus 14-SOIC Package: Reel - TR Family Name: TCAN1043 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-50485-6, TCAN1043DRQ1-ND, 296-50485-2, 296-50485-1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 852957-TCAN1043DRQ1 Series: Automotive, AEC-Q100 Features: 1/1 Transceiver - CANbus 14-SOIC Package: Reel - TR Family Name: TCAN1043 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-50485-6, TCAN1043DRQ1-ND, 296-50485-2, 296-50485-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - TCAN1043DRQ1 - 852957-TCAN1043DRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - TCAN1043DRQ1
852957-TCAN1043DRQ1
Interface - Interface - Drivers, Receivers, Transceivers - TCAN1043DRQ1 852957-TCAN1043DRQ1
Manufacturer: Texas Instruments Win Source Part Number: 852957-TCAN1043DRQ1 Series: Automotive, AEC-Q100 Features: 1/1 Transceiver - CANbus 14-SOIC Package: Reel - TR Family Name: TCAN1043 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-50485-6, TCAN1043DRQ1-ND, 296-50485-2, 296-50485-1

Manufacturer: Texas Instruments
Win Source Part Number: 852957-TCAN1043DRQ1
Series: Automotive, AEC-Q100
Features: 1/1 Transceiver - CANbus 14-SOIC
Package: Reel - TR
Family Name: TCAN1043
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-50485-6, TCAN1043DRQ1-ND, 296-50485-2, 296-50485-1

Buy Now Datasheet
Drivers, Receivers, Transceivers - TCAN1043DRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
TCAN1043DRQ1
Drivers, Receivers, Transceivers TCAN1043DRQ1
1/1 Transceiver CANbus 14-SOIC

1/1 Transceiver CANbus 14-SOIC

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 852957-TCAN1043DRQ1 TCAN1043DRQ1
Product Name Interface - Interface - Drivers, Receivers, Transceivers - TCAN1043DRQ1 Drivers, Receivers, Transceivers
Package Type Surface Mount; 14-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details