Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - TCAN1042VDRBRQ1 TCAN1042VDRBRQ1

Description
Manufacturer: Texas Instruments Win Source Part Number: 851607-TCAN1042VDRBR Q1 Series: Automotive, AEC-Q100 Features: 1/1 Transceiver - CANbus 8-VSON (3x3) Package: Reel - TR Family Name: TCAN1042 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-48168-6, TCAN1042VDRBRQ1-ND, 296-48168-1, 296-48168-2
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 851607-TCAN1042VDRBR Q1 Series: Automotive, AEC-Q100 Features: 1/1 Transceiver - CANbus 8-VSON (3x3) Package: Reel - TR Family Name: TCAN1042 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-48168-6, TCAN1042VDRBRQ1-ND, 296-48168-1, 296-48168-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - TCAN1042VDRBRQ1 - 851607-TCAN1042VDRBRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - TCAN1042VDRBRQ1
851607-TCAN1042VDRBRQ1
Interface - Interface - Drivers, Receivers, Transceivers - TCAN1042VDRBRQ1 851607-TCAN1042VDRBRQ1
Manufacturer: Texas Instruments Win Source Part Number: 851607-TCAN1042VDRBR Q1 Series: Automotive, AEC-Q100 Features: 1/1 Transceiver - CANbus 8-VSON (3x3) Package: Reel - TR Family Name: TCAN1042 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-48168-6, TCAN1042VDRBRQ1-ND, 296-48168-1, 296-48168-2

Manufacturer: Texas Instruments
Win Source Part Number: 851607-TCAN1042VDRBRQ1
Series: Automotive, AEC-Q100
Features: 1/1 Transceiver - CANbus 8-VSON (3x3)
Package: Reel - TR
Family Name: TCAN1042
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-48168-6, TCAN1042VDRBRQ1-ND, 296-48168-1, 296-48168-2

Buy Now Datasheet
Drivers, Receivers, Transceivers - TCAN1042VDRBRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
TCAN1042VDRBRQ1
Drivers, Receivers, Transceivers TCAN1042VDRBRQ1
1/1 Transceiver CANbus 8-VSON (3x3)

1/1 Transceiver CANbus 8-VSON (3x3)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 851607-TCAN1042VDRBRQ1 TCAN1042VDRBRQ1
Product Name Interface - Interface - Drivers, Receivers, Transceivers - TCAN1042VDRBRQ1 Drivers, Receivers, Transceivers
Package Type Surface Mount; 8-VDFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3110 - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details