TCAN1042VDRBRQ1 -- INTERFACE - DRIVERS, RECEIVERS, TRANSCEIVERS
Texas Instruments
Interface - Drivers, Receivers, Transceivers
TCAN1042VDRBRQ1
Description
IC TRANSCEIVER 1/1 8VSON
-
Lingto Electronic Limited
Datasheet
Description
IC TRANSCEIVER 1/1 8VSON
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
TCAN1042VDRBRQ1 |
|
Product Name
|
Interface - Drivers, Receivers, Transceivers |
|
Device Type
|
Transceiver
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Transceiver
Operating Frequency
2200 MHz
Data Rate
8000 kbps
View Details
Device Type
Beamformers
Operating Frequency
18000 to 40000 MHz
View Details
Technology
WLAN
Supply Voltage
Other; 5V
Package Type
16-VFQFN Exposed Pad
View Details