Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - TCAN1042HVDR TCAN1042HVDR

Description
Manufacturer: Texas Instruments Win Source Part Number: 845271-TCAN1042HVDR Operating Temperature Range: -55°C ~ 125°C Features: 1/1 Transceiver - CANbus 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: TCAN1042 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-43937-6, 296-43937-2, 296-43937-1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 845271-TCAN1042HVDR Operating Temperature Range: -55°C ~ 125°C Features: 1/1 Transceiver - CANbus 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: TCAN1042 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-43937-6, 296-43937-2, 296-43937-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - TCAN1042HVDR - 845271-TCAN1042HVDR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - TCAN1042HVDR
845271-TCAN1042HVDR
Interface - Interface - Drivers, Receivers, Transceivers - TCAN1042HVDR 845271-TCAN1042HVDR
Manufacturer: Texas Instruments Win Source Part Number: 845271-TCAN1042HVDR Operating Temperature Range: -55°C ~ 125°C Features: 1/1 Transceiver - CANbus 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: TCAN1042 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-43937-6, 296-43937-2, 296-43937-1

Manufacturer: Texas Instruments
Win Source Part Number: 845271-TCAN1042HVDR
Operating Temperature Range: -55°C ~ 125°C
Features: 1/1 Transceiver - CANbus 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: TCAN1042
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-43937-6, 296-43937-2, 296-43937-1

Buy Now Datasheet
Drivers, Receivers, Transceivers - TCAN1042HVDR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
TCAN1042HVDR
Drivers, Receivers, Transceivers TCAN1042HVDR
1/1 Transceiver CANbus 8-SOIC

1/1 Transceiver CANbus 8-SOIC

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 845271-TCAN1042HVDR TCAN1042HVDR
Product Name Interface - Interface - Drivers, Receivers, Transceivers - TCAN1042HVDR Drivers, Receivers, Transceivers
Package Type Surface Mount; Surface Mount Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 2 Antenna Ports - DW3120 - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details