Manufacturer: Texas Instruments
Win Source Part Number: 852452-TCAN1042HGVDR
Series: Automotive, AEC-Q100
Features: 1/1 Transceiver - CANbus 8-VSON (3x3)
Package: Reel - TR
Family Name: TCAN1042
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: TCAN1042HGVDRBRQ1-ND
1/1 Transceiver CANbus 8-VSON (3x3)
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | RF Transceivers | RF Transceivers |
| Product Number | 852452-TCAN1042HGVDRBRQ1 | TCAN1042HGVDRBRQ1 |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - TCAN1042HGVDRBRQ1 | Drivers, Receivers, Transceivers |
| Package Type | Surface Mount; 8-VDFN Exposed Pad |