Texas Instruments Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers TCAN1042HGDR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1321920-TCAN1042HGDR Category: Integrated Circuits (ICs)>Interface>Driv ers, Receivers, Transceivers Packaging: Reel - TR Type: Transceiver Standard Package: 2,500 Mounting: Surface Mount Protocol: CANbus Number of Drivers/Receivers: 1/1 Data Rate: 5Mbps Voltage - Supply: 4.5V ~ 5.5V Supplier Device Package: 8-SOIC Temperature Range - Operating: -55°C ~ 125°C Case / Package: 8-SOIC (0.154", 3.90mm Width) ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-44221-1,296-4422 1-2,296-44221-6 Base Product Number: TCAN1042 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1321920-TCAN1042HGDR Category: Integrated Circuits (ICs)>Interface>Driv ers, Receivers, Transceivers Packaging: Reel - TR Type: Transceiver Standard Package: 2,500 Mounting: Surface Mount Protocol: CANbus Number of Drivers/Receivers: 1/1 Data Rate: 5Mbps Voltage - Supply: 4.5V ~ 5.5V Supplier Device Package: 8-SOIC Temperature Range - Operating: -55°C ~ 125°C Case / Package: 8-SOIC (0.154", 3.90mm Width) ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-44221-1,296-4422 1-2,296-44221-6 Base Product Number: TCAN1042 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1321920-TCAN1042HGDR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1321920-TCAN1042HGDR
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1321920-TCAN1042HGDR
Manufacturer: Texas Instruments Win Source Part Number: 1321920-TCAN1042HGDR Category: Integrated Circuits (ICs)>Interface>Driv ers, Receivers, Transceivers Packaging: Reel - TR Type: Transceiver Standard Package: 2,500 Mounting: Surface Mount Protocol: CANbus Number of Drivers/Receivers: 1/1 Data Rate: 5Mbps Voltage - Supply: 4.5V ~ 5.5V Supplier Device Package: 8-SOIC Temperature Range - Operating: -55°C ~ 125°C Case / Package: 8-SOIC (0.154", 3.90mm Width) ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-44221-1,296-4422 1-2,296-44221-6 Base Product Number: TCAN1042 RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1321920-TCAN1042HGDR
Category: Integrated Circuits (ICs)>Interface>Drivers, Receivers, Transceivers
Packaging: Reel - TR
Type: Transceiver
Standard Package: 2,500
Mounting: Surface Mount
Protocol: CANbus
Number of Drivers/Receivers: 1/1
Data Rate: 5Mbps
Voltage - Supply: 4.5V ~ 5.5V
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 8-SOIC (0.154", 3.90mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-44221-1,296-44221-2,296-44221-6
Base Product Number: TCAN1042
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Drivers, Receivers, Transceivers - TCAN1042HGDR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
TCAN1042HGDR
Drivers, Receivers, Transceivers TCAN1042HGDR
1/1 Transceiver CANbus 8-SOIC

1/1 Transceiver CANbus 8-SOIC

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 1321920-TCAN1042HGDR TCAN1042HGDR
Product Name Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers
Package Type Surface Mount; Surface Mount Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Interface - Interface - Drivers, Receivers, Transceivers - ICL3241CV - 874163-ICL3241CV - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
View Details