Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - TCAN1042HDR TCAN1042HDR

Description
Manufacturer: Texas Instruments Win Source Part Number: 851206-TCAN1042HDR Features: 1/1 Transceiver - CANbus 8-SOIC Package: Reel - TR Family Name: TCAN1042 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-44220-2, 296-44220-1, 296-44220-6
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 851206-TCAN1042HDR Features: 1/1 Transceiver - CANbus 8-SOIC Package: Reel - TR Family Name: TCAN1042 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-44220-2, 296-44220-1, 296-44220-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - TCAN1042HDR - 851206-TCAN1042HDR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - TCAN1042HDR
851206-TCAN1042HDR
Interface - Interface - Drivers, Receivers, Transceivers - TCAN1042HDR 851206-TCAN1042HDR
Manufacturer: Texas Instruments Win Source Part Number: 851206-TCAN1042HDR Features: 1/1 Transceiver - CANbus 8-SOIC Package: Reel - TR Family Name: TCAN1042 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-44220-2, 296-44220-1, 296-44220-6

Manufacturer: Texas Instruments
Win Source Part Number: 851206-TCAN1042HDR
Features: 1/1 Transceiver - CANbus 8-SOIC
Package: Reel - TR
Family Name: TCAN1042
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-44220-2, 296-44220-1, 296-44220-6

Buy Now Datasheet
Drivers, Receivers, Transceivers - TCAN1042HDR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
TCAN1042HDR
Drivers, Receivers, Transceivers TCAN1042HDR
1/1 Transceiver CANbus 8-SOIC

1/1 Transceiver CANbus 8-SOIC

Buy Now
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - TCAN1042HDR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
TCAN1042HDR
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers TCAN1042HDR
IC TRANSCEIVER 1/1 8SOIC

IC TRANSCEIVER 1/1 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 851206-TCAN1042HDR TCAN1042HDR TCAN1042HDR
Product Name Interface - Interface - Drivers, Receivers, Transceivers - TCAN1042HDR Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Package Type Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
RF Switches - RF2436TR7 - 042316-RF2436TR7 - Win Source Electronics
Specs
Package Type SOT-5
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 1.5 to 6 volts
View Details
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74HC245DB,112 - 908217-74HC245DB,112 - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 125.0 C (-40.0 to 257.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details