Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - TCAN1042DQ1 TCAN1042DQ1

Description
Manufacturer: Texas Instruments Win Source Part Number: 812395-TCAN1042DQ1 Packaging: Tube Type: Transceiver Mounting Style: SMD Protocol: CANbus Number of Drivers/Receivers: 1/1 Data Rate: 5Mbps Supplier Device Package: 8-SOIC Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 8-SOIC Popularity: Low Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 75 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 812395-TCAN1042DQ1 Packaging: Tube Type: Transceiver Mounting Style: SMD Protocol: CANbus Number of Drivers/Receivers: 1/1 Data Rate: 5Mbps Supplier Device Package: 8-SOIC Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 8-SOIC Popularity: Low Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 75 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - TCAN1042DQ1 - 812395-TCAN1042DQ1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - TCAN1042DQ1
812395-TCAN1042DQ1
Interface - Interface - Drivers, Receivers, Transceivers - TCAN1042DQ1 812395-TCAN1042DQ1
Manufacturer: Texas Instruments Win Source Part Number: 812395-TCAN1042DQ1 Packaging: Tube Type: Transceiver Mounting Style: SMD Protocol: CANbus Number of Drivers/Receivers: 1/1 Data Rate: 5Mbps Supplier Device Package: 8-SOIC Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 8-SOIC Popularity: Low Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 75 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 812395-TCAN1042DQ1
Packaging: Tube
Type: Transceiver
Mounting Style: SMD
Protocol: CANbus
Number of Drivers/Receivers: 1/1
Data Rate: 5Mbps
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 8-SOIC
Popularity: Low
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now
Drivers, Receivers, Transceivers - TCAN1042DQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
TCAN1042DQ1
Drivers, Receivers, Transceivers TCAN1042DQ1
1/1 Transceiver CANbus 8-SOIC

1/1 Transceiver CANbus 8-SOIC

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 812395-TCAN1042DQ1 TCAN1042DQ1
Product Name Interface - Interface - Drivers, Receivers, Transceivers - TCAN1042DQ1 Drivers, Receivers, Transceivers
Package Type Surface Mount Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3110 - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details