Texas Instruments Standard Linear and Logic Automotive 1.8V 3.6V Logic IC TCA9803DGKR

Description
I2C Buffer Repeater 1.8V-3.6V 8-Pin VSSOP Automotive Product overview: TCA9803DGKR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1.8V, 3.6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Automotive, 1.8V, 3.6V, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-TCA9803DGKR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
I2C Buffer Repeater 1.8V-3.6V 8-Pin VSSOP Automotive Product overview: TCA9803DGKR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1.8V, 3.6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Automotive, 1.8V, 3.6V, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-TCA9803DGKR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 1.8V 3.6V Logic IC
732-TCA9803DGKR
Automotive 1.8V 3.6V Logic IC 732-TCA9803DGKR
I2C Buffer Repeater 1.8V-3.6V 8-Pin VSSOP Automotive Product overview: TCA9803DGKR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1.8V, 3.6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Automotive, 1.8V, 3.6V, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-TCA9803DGKR can be used for catalog matching and distributor lookup.

I2C Buffer Repeater 1.8V-3.6V 8-Pin VSSOP Automotive Product overview: TCA9803DGKR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1.8V, 3.6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Automotive, 1.8V, 3.6V, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-TCA9803DGKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 732-TCA9803DGKR
Product Name Automotive 1.8V 3.6V Logic IC
Gate Type Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54LS27LM - Lingto Electronic Limited
Specs
Gate Type NOT; NOR
View Details
 - 74AHCT32PW/C4J - Rochester Electronics
Nexperia B.V.
Specs
Gate Type OR
Logic Family CMOS
IC Package Type Other; SOT402
View Details
Gates and Inverters - 54LS38FMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
Logic Gates - 1221484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; And
Supply Voltage 5.5 v
Logic Family CMOS; And
View Details