Manufacturer: Texas Instruments
Win Source Part Number: 032000-TCA9555PWR
Packaging: Reel - TR
Features: POR
Mounting: SMD (SMT)
Output Type: Push-Pull
Number of I/O: 16
Current - Output Source/Sink: 10mA, 25mA
Interrupt Output: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-TSSOP
Supply Voltage - Operating: 1.65 V to 5.5 V
Max Frequency: 400kHz
Alternative Parts (Cross-Reference): MAX7311AUG+T; TCA9535PWR; PCA9535PW/G;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
IC I/O EXPANDER I2C 16B 24TSSOP
IC I/O EXPANDER I2C 16B 24TSSOP
| Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Bus Expanders | Bus Expanders | Bus Expanders |
| Product Number | 032000-TCA9555PWR | TCA9555PWR | TCA9555PWR |
| Product Name | Interface - Interface - I/O Expanders - TCA9555PWR | Interface - I/O Expanders | I/O Expanders |
| Bus Protocols | I²C, SMBus |