Texas Instruments Interface - Interface - I/O Expanders - TCA9554PWR TCA9554PWR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1265529-TCA9554PWR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Features: POR Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: SMD Output Type: Push-Pull Operating Supply Voltage: 1.65 V ~ 5.5 V Interface: I2C, SMBus Number of I/O: 8 Current - Output Source/Sink: 10mA, 25mA Interrupt Output: Yes Family Name: TCA9554PWR Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Clock Frequency: 400kHz Manufacturer Package: 16-TSSOP Alternative Parts (Cross-Reference): CAT9554AYI-G; CAT9554YI-G; CAT9554AYI-GT2; Introduction Date: September 01, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1265529-TCA9554PWR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Features: POR Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: SMD Output Type: Push-Pull Operating Supply Voltage: 1.65 V ~ 5.5 V Interface: I2C, SMBus Number of I/O: 8 Current - Output Source/Sink: 10mA, 25mA Interrupt Output: Yes Family Name: TCA9554PWR Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Clock Frequency: 400kHz Manufacturer Package: 16-TSSOP Alternative Parts (Cross-Reference): CAT9554AYI-G; CAT9554YI-G; CAT9554AYI-GT2; Introduction Date: September 01, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - I/O Expanders - TCA9554PWR - 1265529-TCA9554PWR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - I/O Expanders - TCA9554PWR
1265529-TCA9554PWR
Interface - Interface - I/O Expanders - TCA9554PWR 1265529-TCA9554PWR
Manufacturer: Texas Instruments Win Source Part Number: 1265529-TCA9554PWR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Features: POR Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: SMD Output Type: Push-Pull Operating Supply Voltage: 1.65 V ~ 5.5 V Interface: I2C, SMBus Number of I/O: 8 Current - Output Source/Sink: 10mA, 25mA Interrupt Output: Yes Family Name: TCA9554PWR Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Clock Frequency: 400kHz Manufacturer Package: 16-TSSOP Alternative Parts (Cross-Reference): CAT9554AYI-G; CAT9554YI-G; CAT9554AYI-GT2; Introduction Date: September 01, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1265529-TCA9554PWR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Features: POR
Package: 16-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Output Type: Push-Pull
Operating Supply Voltage: 1.65 V ~ 5.5 V
Interface: I2C, SMBus
Number of I/O: 8
Current - Output Source/Sink: 10mA, 25mA
Interrupt Output: Yes
Family Name: TCA9554PWR
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Clock Frequency: 400kHz
Manufacturer Package: 16-TSSOP
Alternative Parts (Cross-Reference): CAT9554AYI-G; CAT9554YI-G; CAT9554AYI-GT2;
Introduction Date: September 01, 2011
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Interface - I/O Expanders - TCA9554PWR - Lingto Electronic Limited
Shenzhen, China
Interface - I/O Expanders
TCA9554PWR
Interface - I/O Expanders TCA9554PWR
IC I/O EXPANDER I2C 8BIT 16TSSOP

IC I/O EXPANDER I2C 8BIT 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Bus Expanders Bus Expanders
Product Number 1265529-TCA9554PWR TCA9554PWR
Product Name Interface - Interface - I/O Expanders - TCA9554PWR Interface - I/O Expanders
Bus Protocols I²C, SMBus
Unlock Full Specs
to access all available technical data

Similar Products

SAS Expander - 2x28 - Broadcom Inc.
Specs
Bus Protocols SAS
Product Form Factor Intergrated Circuit
Number of Expansion Slots 28
View Details
Interface - I/O Expanders - MCP25025-I/P - Lingto Electronic Limited
Specs
Bus Protocols CAN (1-Wire)
View Details
PCI-to-PCI Expansion System - PCIS-8580-13S - ADLINK Technology Inc.
Specs
Bus Protocols PCI
View Details