Texas Instruments Interface - Interface - I/O Expanders - TCA9554APWR TCA9554APWR

Description
TCA9554A Remote 8-Bit I2C and SMBus I/O Expander
Request a Quote Datasheet
Description
TCA9554A Remote 8-Bit I2C and SMBus I/O Expander
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - TCA9554APWR - Rochester Electronics
Newburyport, MA, United States
TCA9554A Remote 8-Bit I2C and SMBus I/O Expander

TCA9554A Remote 8-Bit I2C and SMBus I/O Expander

Supplier's Site Datasheet
Interface - Interface - I/O Expanders - TCA9554APWR - 031999-TCA9554APWR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - I/O Expanders - TCA9554APWR
031999-TCA9554APWR
Interface - Interface - I/O Expanders - TCA9554APWR 031999-TCA9554APWR
Manufacturer: Texas Instruments Win Source Part Number: 031999-TCA9554APWR Packaging: Reel - TR Features: POR Mounting: SMD (SMT) Output Type: Push-Pull Number of I/O: 8 Current - Output Source/Sink: 10mA, 25mA Interrupt Output: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Supply Voltage - Operating: 1.65 V to 5.5 V Max Frequency: 100kHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Application Field: Used in Portable Devices, Sensing & Instrumentation, Automation & Process Control, Automotive

Manufacturer: Texas Instruments
Win Source Part Number: 031999-TCA9554APWR
Packaging: Reel - TR
Features: POR
Mounting: SMD (SMT)
Output Type: Push-Pull
Number of I/O: 8
Current - Output Source/Sink: 10mA, 25mA
Interrupt Output: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 1.65 V to 5.5 V
Max Frequency: 100kHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Application Field: Used in Portable Devices, Sensing & Instrumentation, Automation & Process Control, Automotive

Buy Now Datasheet
Interface - I/O Expanders - TCA9554APWR - Lingto Electronic Limited
Shenzhen, China
Interface - I/O Expanders
TCA9554APWR
Interface - I/O Expanders TCA9554APWR
IC I/O EXPANDER I2C 8BIT 16TSSOP

IC I/O EXPANDER I2C 8BIT 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics Lingto Electronic Limited
Product Category Bus Expanders Bus Expanders Bus Expanders
Product Number TCA9554APWR 031999-TCA9554APWR TCA9554APWR
Product Name Interface - Interface - I/O Expanders - TCA9554APWR Interface - I/O Expanders
Bus Protocols I²C, SMBus
Unlock Full Specs
to access all available technical data

Similar Products

Interface - I/O Expanders - PCA9675D112 - Lingto Electronic Limited
Specs
Bus Protocols I²C
View Details
SAS Expander - 3x36 - Broadcom Inc.
Specs
Bus Protocols SAS
Product Form Factor Intergrated Circuit
Number of Expansion Slots 36
View Details
PCI Control of PXI/CompactPCI - PCI-8570, PXI-8570 - ADLINK Technology Inc.
Specs
Bus Protocols cPCI/PXI
View Details