Texas Instruments Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders TCA9548ARGERQ1

Description
Win Source Part Number: 963565-TCA9548ARGERQ 1 Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: Automotive, AEC-Q100 Type: Bus Switch Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 1.65V ~ 5.25V Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-VQFN (4x4) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TCA9548ARGERQ1CT ,296-TCA9548ARGERQ1D KR,296-TCA9548ARGERQ 1TR Base Product Number: TCA9548
Request a Quote Datasheet
Description
Win Source Part Number: 963565-TCA9548ARGERQ 1 Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: Automotive, AEC-Q100 Type: Bus Switch Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 1.65V ~ 5.25V Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-VQFN (4x4) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TCA9548ARGERQ1CT ,296-TCA9548ARGERQ1D KR,296-TCA9548ARGERQ 1TR Base Product Number: TCA9548
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
963565-TCA9548ARGERQ1
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 963565-TCA9548ARGERQ1
Win Source Part Number: 963565-TCA9548ARGERQ 1 Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: Automotive, AEC-Q100 Type: Bus Switch Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 1.65V ~ 5.25V Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-VQFN (4x4) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TCA9548ARGERQ1CT ,296-TCA9548ARGERQ1D KR,296-TCA9548ARGERQ 1TR Base Product Number: TCA9548

Win Source Part Number: 963565-TCA9548ARGERQ1
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Series: Automotive, AEC-Q100
Type: Bus Switch
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Single Supply
Voltage - Supply: 1.65V ~ 5.25V
Package / Case: 24-VFQFN Exposed Pad
Supplier Device Package: 24-VQFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TCA9548ARGERQ1CT,296-TCA9548ARGERQ1DKR,296-TCA9548ARGERQ1TR
Base Product Number: TCA9548

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Decoders and Demultiplexers
Product Number 963565-TCA9548ARGERQ1
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 1.65V ~ 5.25V
Unlock Full Specs
to access all available technical data

Similar Products

SN74AHCT138Q-Q1 Automotive Catalog 3-Line to 8-Line Decoders/Demultiplexers - CAHCT138QPWRG4Q1 - Texas Instruments
Specs
Function Decoder/Demultiplexer
Supply Voltage 4.5
Package Type SOIC,TSSOP
View Details
 - MM74HC154J - Rochester Electronics
Rochester Electronics
Specs
Function Decoder; Demultiplexer
Input Lines 0ther; 16 line
Output Lines Other; 16 line
View Details
BCD to 7-segment latch/decoder/driver - 74HC4511D,653 - Nexperia B.V.
Specs
Input Lines BCD
Output Lines 7-Segment
Supply Voltage +7.0
View Details