Texas Instruments Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders TCA9548ARGER

Description
IC BUS SWITCH 1 X 8:1 24VQFN
Description
IC BUS SWITCH 1 X 8:1 24VQFN

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - TCA9548ARGER - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
TCA9548ARGER
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders TCA9548ARGER
IC BUS SWITCH 1 X 8:1 24VQFN

IC BUS SWITCH 1 X 8:1 24VQFN

Supplier's Site
Signal Switches, Multiplexers, Decoders - TCA9548ARGER - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
TCA9548ARGER
Signal Switches, Multiplexers, Decoders TCA9548ARGER
Bus Switch 1 x 8:1 24-VQFN (4x4)

Bus Switch 1 x 8:1 24-VQFN (4x4)

Buy Now

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Multiplexers Logic Multiplexers
Product Number TCA9548ARGER TCA9548ARGER
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders Signal Switches, Multiplexers, Decoders
Supply Voltage 1.65V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - 54LS158DMQB - Acme Chip Technology Co., Limited
Specs
Package Type Through Hole
Operating Current 0.4000 to 4 mA
View Details
2 suppliers
Signal Switches, Multiplexers, Decoders - 74AHCT138PW,118 - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Package Type SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
 - 54F257/BFA - Rochester Electronics
Specs
Output Characteristics 3-State
Package Type CFP16
View Details
3 suppliers