Texas Instruments Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders TCA9548APWR

Description
IC BUS SWITCH 1 X 8:1 24TSSOP
Description
IC BUS SWITCH 1 X 8:1 24TSSOP

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - TCA9548APWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
TCA9548APWR
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders TCA9548APWR
IC BUS SWITCH 1 X 8:1 24TSSOP

IC BUS SWITCH 1 X 8:1 24TSSOP

Supplier's Site
Signal Switches, Multiplexers, Decoders - TCA9548APWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
TCA9548APWR
Signal Switches, Multiplexers, Decoders TCA9548APWR
Bus Switch 1 x 8:1 24-TSSOP

Bus Switch 1 x 8:1 24-TSSOP

Buy Now

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Multiplexers Logic Multiplexers
Product Number TCA9548APWR TCA9548APWR
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders Signal Switches, Multiplexers, Decoders
Package Type SSOP; TSSOP SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74LS155PC - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.75V ~ 5.25V
Package Type DIP; 16-DIP (0.300\", 7.62mm)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - 74LVC138APW,112 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type SSOP; TSSOP
Operating Current 24 mA
View Details
2 suppliers