Texas Instruments Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders TCA9546APWR

Description
IC BUS SWITCH 2 X 1:4 16TSSOP
Description
IC BUS SWITCH 2 X 1:4 16TSSOP

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - TCA9546APWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
TCA9546APWR
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders TCA9546APWR
IC BUS SWITCH 2 X 1:4 16TSSOP

IC BUS SWITCH 2 X 1:4 16TSSOP

Supplier's Site
Signal Switches, Multiplexers, Decoders - TCA9546APWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
TCA9546APWR
Signal Switches, Multiplexers, Decoders TCA9546APWR
Bus Switch 2 x 1:4 16-TSSOP

Bus Switch 2 x 1:4 16-TSSOP

Buy Now

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Multiplexers Logic Multiplexers
Product Number TCA9546APWR TCA9546APWR
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders Signal Switches, Multiplexers, Decoders
Package Type SSOP; TSSOP SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74LVC139BQ,115 - Quarktwin Technology Ltd.
Specs
Supply Voltage 3.6V; 2.7V ~ 3.6V
Package Type 16-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - 74ACT11139D - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type SOIC
Operating Current 24 mA
View Details
2 suppliers