Texas Instruments Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders TCA9546ADR

Description
Win Source Part Number: 967374-TCA9546ADR Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: TCA Type: Bus Switch Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 1.65V ~ 5.5V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): TCA0372DWG; MC74ACT138DG; MC74HC595ADG; ST3232CDR; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-42065-6,296-4206 5-2,296-42065-1 Base Product Number: TCA9546
Request a Quote Datasheet
Description
Win Source Part Number: 967374-TCA9546ADR Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: TCA Type: Bus Switch Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 1.65V ~ 5.5V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): TCA0372DWG; MC74ACT138DG; MC74HC595ADG; ST3232CDR; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-42065-6,296-4206 5-2,296-42065-1 Base Product Number: TCA9546
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - 967374-TCA9546ADR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
967374-TCA9546ADR
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 967374-TCA9546ADR
Win Source Part Number: 967374-TCA9546ADR Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: TCA Type: Bus Switch Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 1.65V ~ 5.5V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): TCA0372DWG; MC74ACT138DG; MC74HC595ADG; ST3232CDR; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-42065-6,296-4206 5-2,296-42065-1 Base Product Number: TCA9546

Win Source Part Number: 967374-TCA9546ADR
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Series: TCA
Type: Bus Switch
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Single Supply
Voltage - Supply: 1.65V ~ 5.5V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): TCA0372DWG; MC74ACT138DG; MC74HC595ADG; ST3232CDR;
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-42065-6,296-42065-2,296-42065-1
Base Product Number: TCA9546

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Decoders and Demultiplexers
Product Number 967374-TCA9546ADR
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 1.65V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

SN54S138 3-Line To 8-Line Decoders/Demultiplexers - JM38510/07701BFA - Texas Instruments
Specs
Function Decoder/Demultiplexer
Package Type CDIP,CFP,LCCC
Logic Family S
View Details
 - AM25LS2548DM/R - Rochester Electronics
Rochester Electronics
Specs
Function Decoder
Package Type DIP; CDIP20
View Details
3-to-8 line decoder/demultiplexer; inverting - 74HCT138PW,118 - Nexperia B.V.
Specs
Function Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details