Texas Instruments Interface - Interface - I/O Expanders - TCA9539RTWR TCA9539RTWR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1265523-TCA9539RTWR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Features: POR Package: 24-WFQFN Exposed Pad Mounting: SMD Output Type: Push-Pull Operating Supply Voltage: 1.65 V ~ 5.5 V Interface: I2C, SMBus Number of I/O: 16 Current - Output Source/Sink: 10mA, 25mA Interrupt Output: Yes Family Name: TCA9539 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Clock Frequency: 400kHz Manufacturer Package: 24-WQFN (4x4) Alternative Parts (Cross-Reference): PCA9539BS; PCA9539BS,118; PCA9539BS,115; Introduction Date: June 01, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1265523-TCA9539RTWR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Features: POR Package: 24-WFQFN Exposed Pad Mounting: SMD Output Type: Push-Pull Operating Supply Voltage: 1.65 V ~ 5.5 V Interface: I2C, SMBus Number of I/O: 16 Current - Output Source/Sink: 10mA, 25mA Interrupt Output: Yes Family Name: TCA9539 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Clock Frequency: 400kHz Manufacturer Package: 24-WQFN (4x4) Alternative Parts (Cross-Reference): PCA9539BS; PCA9539BS,118; PCA9539BS,115; Introduction Date: June 01, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - I/O Expanders - TCA9539RTWR - 1265523-TCA9539RTWR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - I/O Expanders - TCA9539RTWR
1265523-TCA9539RTWR
Interface - Interface - I/O Expanders - TCA9539RTWR 1265523-TCA9539RTWR
Manufacturer: Texas Instruments Win Source Part Number: 1265523-TCA9539RTWR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Features: POR Package: 24-WFQFN Exposed Pad Mounting: SMD Output Type: Push-Pull Operating Supply Voltage: 1.65 V ~ 5.5 V Interface: I2C, SMBus Number of I/O: 16 Current - Output Source/Sink: 10mA, 25mA Interrupt Output: Yes Family Name: TCA9539 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Clock Frequency: 400kHz Manufacturer Package: 24-WQFN (4x4) Alternative Parts (Cross-Reference): PCA9539BS; PCA9539BS,118; PCA9539BS,115; Introduction Date: June 01, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1265523-TCA9539RTWR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Features: POR
Package: 24-WFQFN Exposed Pad
Mounting: SMD
Output Type: Push-Pull
Operating Supply Voltage: 1.65 V ~ 5.5 V
Interface: I2C, SMBus
Number of I/O: 16
Current - Output Source/Sink: 10mA, 25mA
Interrupt Output: Yes
Family Name: TCA9539
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Clock Frequency: 400kHz
Manufacturer Package: 24-WQFN (4x4)
Alternative Parts (Cross-Reference): PCA9539BS; PCA9539BS,118; PCA9539BS,115;
Introduction Date: June 01, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Interface - I/O Expanders - TCA9539RTWR - Lingto Electronic Limited
Shenzhen, China
Interface - I/O Expanders
TCA9539RTWR
Interface - I/O Expanders TCA9539RTWR
IC I/O EXPANDER I2C 16B 24WQFN

IC I/O EXPANDER I2C 16B 24WQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Bus Expanders Bus Expanders
Product Number 1265523-TCA9539RTWR TCA9539RTWR
Product Name Interface - Interface - I/O Expanders - TCA9539RTWR Interface - I/O Expanders
Bus Protocols I²C, SMBus
Unlock Full Specs
to access all available technical data

Similar Products

DF1 Serial Port Expander - 4102-DFS3-DFM - ProSoft Technology, Inc.
Specs
Bus Protocols DF1 Master/Slave
Product Form Factor Stand-alone
Number of Expansion Slots 1 to 3
View Details
SAS Expander - 3x24R - Broadcom Inc.
Specs
Bus Protocols SAS
Product Form Factor Intergrated Circuit
Number of Expansion Slots 24
View Details