Texas Instruments Interface - Interface - I/O Expanders - TCA9539RGER TCA9539RGER

Description
Manufacturer: Texas Instruments Win Source Part Number: 899259-TCA9539RGER Operating Temperature Range: -40°C ~ 85°C Features: I/O Expander 16 I²C, SMBus 24-VQFN (4x4) Package: 24-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Number of I/O: 16 Family Name: TCA9539 Categories: Integrated Circuits (ICs) Case / Package: 24-VQFN (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-44209-1, 296-44209-2, 296-44209-6, TCA9539RGER-ND
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 899259-TCA9539RGER Operating Temperature Range: -40°C ~ 85°C Features: I/O Expander 16 I²C, SMBus 24-VQFN (4x4) Package: 24-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Number of I/O: 16 Family Name: TCA9539 Categories: Integrated Circuits (ICs) Case / Package: 24-VQFN (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-44209-1, 296-44209-2, 296-44209-6, TCA9539RGER-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - I/O Expanders - TCA9539RGER - 899259-TCA9539RGER - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - I/O Expanders - TCA9539RGER
899259-TCA9539RGER
Interface - Interface - I/O Expanders - TCA9539RGER 899259-TCA9539RGER
Manufacturer: Texas Instruments Win Source Part Number: 899259-TCA9539RGER Operating Temperature Range: -40°C ~ 85°C Features: I/O Expander 16 I²C, SMBus 24-VQFN (4x4) Package: 24-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Number of I/O: 16 Family Name: TCA9539 Categories: Integrated Circuits (ICs) Case / Package: 24-VQFN (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-44209-1, 296-44209-2, 296-44209-6, TCA9539RGER-ND

Manufacturer: Texas Instruments
Win Source Part Number: 899259-TCA9539RGER
Operating Temperature Range: -40°C ~ 85°C
Features: I/O Expander 16 I²C, SMBus 24-VQFN (4x4)
Package: 24-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Number of I/O: 16
Family Name: TCA9539
Categories: Integrated Circuits (ICs)
Case / Package: 24-VQFN (4x4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-44209-1, 296-44209-2, 296-44209-6, TCA9539RGER-ND

Buy Now Datasheet
Interface - I/O Expanders - TCA9539RGER - Lingto Electronic Limited
Shenzhen, China
Interface - I/O Expanders
TCA9539RGER
Interface - I/O Expanders TCA9539RGER
IC I/O EXPANDER I2C 16B 24VQFN

IC I/O EXPANDER I2C 16B 24VQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Bus Expanders Bus Expanders
Product Number 899259-TCA9539RGER TCA9539RGER
Product Name Interface - Interface - I/O Expanders - TCA9539RGER Interface - I/O Expanders
Bus Protocols I²C, SMBus
Unlock Full Specs
to access all available technical data

Similar Products

SAS Expander - 3x24R - Broadcom Inc.
Specs
Bus Protocols SAS
Product Form Factor Intergrated Circuit
Number of Expansion Slots 24
View Details
Microchip Technology, Inc.
Specs
Bus Protocols I²C, SMBus
View Details
PCI Express Control of PXI Express - PCIe-PXIe-8638 - ADLINK Technology Inc.
Specs
Bus Protocols PXI Express
View Details