Texas Instruments Interface - Interface - I/O Expanders - TCA9535RTWR TCA9535RTWR

Description
Manufacturer: Texas Instruments Win Source Part Number: 031995-TCA9535RTWR Packaging: Reel - TR Features: POR Mounting: SMD (SMT) Output Type: Push-Pull Number of I/O: 16 Current - Output Source/Sink: 10mA, 25mA Interrupt Output: Yes Family Name: TCA9535 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-WQFN (4x4) Supply Voltage - Operating: 1.65 V to 5.5 V Max Frequency: 400kHz Alternative Parts (Cross-Reference): PCA9555N,112 ; PCA9555N; TCA9535PWR; Introduction Date: December 01, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 031995-TCA9535RTWR Packaging: Reel - TR Features: POR Mounting: SMD (SMT) Output Type: Push-Pull Number of I/O: 16 Current - Output Source/Sink: 10mA, 25mA Interrupt Output: Yes Family Name: TCA9535 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-WQFN (4x4) Supply Voltage - Operating: 1.65 V to 5.5 V Max Frequency: 400kHz Alternative Parts (Cross-Reference): PCA9555N,112 ; PCA9555N; TCA9535PWR; Introduction Date: December 01, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - I/O Expanders - TCA9535RTWR - 031995-TCA9535RTWR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - I/O Expanders - TCA9535RTWR
031995-TCA9535RTWR
Interface - Interface - I/O Expanders - TCA9535RTWR 031995-TCA9535RTWR
Manufacturer: Texas Instruments Win Source Part Number: 031995-TCA9535RTWR Packaging: Reel - TR Features: POR Mounting: SMD (SMT) Output Type: Push-Pull Number of I/O: 16 Current - Output Source/Sink: 10mA, 25mA Interrupt Output: Yes Family Name: TCA9535 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-WQFN (4x4) Supply Voltage - Operating: 1.65 V to 5.5 V Max Frequency: 400kHz Alternative Parts (Cross-Reference): PCA9555N,112 ; PCA9555N; TCA9535PWR; Introduction Date: December 01, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 031995-TCA9535RTWR
Packaging: Reel - TR
Features: POR
Mounting: SMD (SMT)
Output Type: Push-Pull
Number of I/O: 16
Current - Output Source/Sink: 10mA, 25mA
Interrupt Output: Yes
Family Name: TCA9535
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-WQFN (4x4)
Supply Voltage - Operating: 1.65 V to 5.5 V
Max Frequency: 400kHz
Alternative Parts (Cross-Reference): PCA9555N,112 ; PCA9555N; TCA9535PWR;
Introduction Date: December 01, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Interface - I/O Expanders - TCA9535RTWR - Lingto Electronic Limited
Shenzhen, China
Interface - I/O Expanders
TCA9535RTWR
Interface - I/O Expanders TCA9535RTWR
IC I/O EXPANDER I2C 16B 24WQFN

IC I/O EXPANDER I2C 16B 24WQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Bus Expanders Bus Expanders
Product Number 031995-TCA9535RTWR TCA9535RTWR
Product Name Interface - Interface - I/O Expanders - TCA9535RTWR Interface - I/O Expanders
Bus Protocols I²C, SMBus
Unlock Full Specs
to access all available technical data

Similar Products

SAS Expander - 3x36R - Broadcom Inc.
Specs
Bus Protocols SAS
Product Form Factor Intergrated Circuit
Number of Expansion Slots 36
View Details
PCIe-to-PCI Expansion System - PCES-8581-4S - ADLINK Technology Inc.
Specs
Bus Protocols PCI
View Details