Texas Instruments Interface - Interface - I/O Expanders - TCA9534DWT TCA9534DWT

Description
Manufacturer: Texas Instruments Win Source Part Number: 1106308-TCA9534DWT Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Push-Pull Number of I/O: 8 Interrupt Output: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 1.65 V to 5.5 V Max Frequency: 400kHz Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 250
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1106308-TCA9534DWT Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Push-Pull Number of I/O: 8 Interrupt Output: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 1.65 V to 5.5 V Max Frequency: 400kHz Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 250
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Interface - Interface - I/O Expanders - TCA9534DWT
1106308-TCA9534DWT
Interface - Interface - I/O Expanders - TCA9534DWT 1106308-TCA9534DWT
Manufacturer: Texas Instruments Win Source Part Number: 1106308-TCA9534DWT Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Push-Pull Number of I/O: 8 Interrupt Output: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 1.65 V to 5.5 V Max Frequency: 400kHz Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 250

Manufacturer: Texas Instruments
Win Source Part Number: 1106308-TCA9534DWT
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Push-Pull
Number of I/O: 8
Interrupt Output: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 1.65 V to 5.5 V
Max Frequency: 400kHz
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 250

Buy Now Datasheet
Interface - I/O Expanders - TCA9534DWT - Lingto Electronic Limited
Shenzhen, China
Interface - I/O Expanders
TCA9534DWT
Interface - I/O Expanders TCA9534DWT
IC I/O EXPANDER I2C 8B 16SOIC

IC I/O EXPANDER I2C 8B 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Bus Expanders Bus Expanders
Product Number 1106308-TCA9534DWT TCA9534DWT
Product Name Interface - Interface - I/O Expanders - TCA9534DWT Interface - I/O Expanders
Bus Protocols I²C
Unlock Full Specs
to access all available technical data

Similar Products

SAS Expander - 3x36 - Broadcom Inc.
Specs
Bus Protocols SAS
Product Form Factor Intergrated Circuit
Number of Expansion Slots 36
View Details
PCI Control of PXI/CompactPCI - PCI-8570, PXI-8570 - ADLINK Technology Inc.
Specs
Bus Protocols cPCI/PXI
View Details